Microchip Technology, Inc. Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip DSPIC30F3012-20I/ML

Description
IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip - 71J3715 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
71J3715
Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip 71J3715
IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes

IC, DSC, 16BIT, 24KB, 40MHZ, 5.5V QFN-44; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:24KB; No. of I/O s:12I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3715
Product Name Ic, Dsc, 16Bit, 24Kb, 40Mhz, 5.5V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 754-CIC751EOM16TBBKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Hex inverter - 74AHCT04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261038-SI2404-D-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers