Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip DSPIC30F3011-20I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip - 71J3702 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip
71J3702
Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip 71J3702
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 24KB 40MHZ, 5.5V, TQFP44; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:24KB; No. of I/O s:30I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3702
Product Name Digital Signal Controller-Dsc, 16 Bit, 24Kb 40Mhz, 5.5V, Tqfp44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Telecom - SI3203-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Line Interface ICs - 7512793P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details