Microchip Technology, Inc. 16Bit Mcu-Dsp, 30Mhz, Smd, Soic28; Product Range Microchip DSPIC30F2020-30I/SO

Description
16BIT MCU-DSP, 30MHZ, SMD, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
16BIT MCU-DSP, 30MHZ, SMD, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Bit Mcu-Dsp, 30Mhz, Smd, Soic28; Product Range Microchip - 34M5724 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Mcu-Dsp, 30Mhz, Smd, Soic28; Product Range Microchip
34M5724
16Bit Mcu-Dsp, 30Mhz, Smd, Soic28; Product Range Microchip 34M5724
16BIT MCU-DSP, 30MHZ, SMD, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

16BIT MCU-DSP, 30MHZ, SMD, SOIC28; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:12KB; No. of I/O's:21I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 34M5724
Product Name 16Bit Mcu-Dsp, 30Mhz, Smd, Soic28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Controllers - ADM7008XA3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
5 suppliers
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details