Microchip Technology, Inc. Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip DSPIC30F2012-20I/SP

Description
IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SDIP; MSL:-RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SDIP; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip - 71J3672 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip
71J3672
Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip 71J3672
IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SDIP; MSL:-RoHS Compliant: Yes

IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V DIP-28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SDIP; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
16Bit Mcu-Dsp 20Mhz, 30F2012, Sdil; Product Range Microchip - 38K0982 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Mcu-Dsp 20Mhz, 30F2012, Sdil; Product Range Microchip
38K0982
16Bit Mcu-Dsp 20Mhz, 30F2012, Sdil; Product Range Microchip 38K0982
16BIT MCU-DSP 20MHZ, 30F2012, SDIL; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O's:20I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SDIP; No. of RoHS Compliant: Yes

16BIT MCU-DSP 20MHZ, 30F2012, SDIL; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O's:20I/O's; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SDIP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 71J3672 38K0982
Product Name Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V Dip-28; Product Range Microchip 16Bit Mcu-Dsp 20Mhz, 30F2012, Sdil; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
3 suppliers
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers