Microchip Technology, Inc. Ic, Dsc, 16Bit, 12Kb, 40Mhz 5.5V Soic-28; Product Range Microchip DSPIC30F2010-30I/SO

Description
IC, DSC, 16BIT, 12KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 12KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 12Kb, 40Mhz 5.5V Soic-28; Product Range Microchip - 88H5549 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 12Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
88H5549
Ic, Dsc, 16Bit, 12Kb, 40Mhz 5.5V Soic-28; Product Range Microchip 88H5549
IC, DSC, 16BIT, 12KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes

IC, DSC, 16BIT, 12KB, 40MHZ 5.5V SOIC-28; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88H5549
Product Name Ic, Dsc, 16Bit, 12Kb, 40Mhz 5.5V Soic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CY7C638034-LQXC - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers