IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC30F2010-30I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC30F2010-30I
Manufacturer: Microchip Technology
Win Source Part Number: 040113-DSPIC30F2010-
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 20
Program Memory Size: 12KB (4K x 24)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN-S (6x6)
Speed(Frequency): 30 MIPs
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 12KB FLASH 28QFN
dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 30 MIPs 12KB (4K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 12KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC30F2010-30I/MM | 040113-DSPIC30F2010-30I/MM | DSPIC30F2010-30I/MM | DSPIC30F2010-30I/MM | DSPIC30F2010-30I/MM |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC30F2010-30I/MM | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 30 MHz | ||||
| RAM | 0.5120 KB | 12 KB | 0.5120 KB | 512 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |