Microchip Technology, Inc. Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V, Dip28; Product Range Microchip DSPIC30F2010-20E/SP

Description
IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V, Dip28; Product Range Microchip - 54M4475 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V, Dip28; Product Range Microchip
54M4475
Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V, Dip28; Product Range Microchip 54M4475
IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; MSL:- RoHS Compliant: Yes

IC, DSC, 16BIT, 12KB, 40MHZ, 5.5V, DIP28; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:12KB; No. of I/O s:20I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 54M4475
Product Name Ic, Dsc, 16Bit, 12Kb, 40Mhz, 5.5V, Dip28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details
Triple inverting Schmitt trigger - 74AHC3G14DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261056-SI2435-D2-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers