Microchip Technology, Inc. Connectors,Interconnects DSC8123CI2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Programmable Type: In System Programmable (min 10K program/erase cycles) Available Frequency Range: 1MHz ~ 150MHz Function: Multiple, NonProgrammable Frequency Stability (Total): ±25ppm Operating Temperature: -40°C ~ 85°C Ratings: Y3 Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Base Resonator: Crystal
Type: Header, Male Pins, Shrouded (4 Side)
Programmable Type: In System Programmable (min 10K program/erase cycles)
Available Frequency Range: 1MHz ~ 150MHz
Function: Multiple, NonProgrammable
Frequency Stability (Total): ±25ppm
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - 576-4731-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
576-4731-ND
Programmable Oscillators 576-4731-ND
XO (Standard) LVDS 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

XO (Standard) LVDS 10MHz ~ 460MHz Programmable Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC8123CI2
MEMS OSC PROG BLANK 10MHZ-460MHZ

MEMS OSC PROG BLANK 10MHZ-460MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 576-4731-ND DSC8123CI2
Product Name Connectors,Interconnects Programmable Oscillators Programmable Oscillators
Oscillator Type Header, Male Pins, Shrouded (4 Side) XO XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - SE556JB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - X122-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details