Microchip Technology, Inc. Low-Power 1.71V 3.63V Clock and Timing IC DSC6121JI2A-00AH

Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA Product overview: DSC6121JI2A-00AH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121JI2A-00AH can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA Product overview: DSC6121JI2A-00AH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121JI2A-00AH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.71V 3.63V Clock and Timing IC - 176-DSC6121JI2A-00AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.71V 3.63V Clock and Timing IC
176-DSC6121JI2A-00AH
Low-Power 1.71V 3.63V Clock and Timing IC 176-DSC6121JI2A-00AH
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA Product overview: DSC6121JI2A-00AH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121JI2A-00AH can be used for catalog matching and distributor lookup.

MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA Product overview: DSC6121JI2A-00AH from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selectable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121JI2A-00AH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 176-DSC6121JI2A-00AH
Product Name Low-Power 1.71V 3.63V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - TP82C54-2 - Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP; PDIP
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
NE555 Single Precision Timer - NE555PSR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers