Microchip Technology, Inc. Oscillators - DSC2044FE1-H0003T DSC2044FE1-H0003T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917573-DSC2044FE1-H0 003T Series: DSC2044 Operating Temperature Range: -20°C ~ 70°C Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Reel - TR Package: 14-VFQFN Exposed Pad Family Name: DSC2044 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917573-DSC2044FE1-H0 003T Series: DSC2044 Operating Temperature Range: -20°C ~ 70°C Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Reel - TR Package: 14-VFQFN Exposed Pad Family Name: DSC2044 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2044FE1-H0003T - 917573-DSC2044FE1-H0003T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2044FE1-H0003T
917573-DSC2044FE1-H0003T
Oscillators - DSC2044FE1-H0003T 917573-DSC2044FE1-H0003T
Manufacturer: Microchip Technology Win Source Part Number: 917573-DSC2044FE1-H0 003T Series: DSC2044 Operating Temperature Range: -20°C ~ 70°C Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Reel - TR Package: 14-VFQFN Exposed Pad Family Name: DSC2044 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917573-DSC2044FE1-H0003T
Series: DSC2044
Operating Temperature Range: -20°C ~ 70°C
Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Package: Reel - TR
Package: 14-VFQFN Exposed Pad
Family Name: DSC2044
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2044FE1-H0003T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2044FE1-H0003T
Pin Configurable-Selectable Oscillators DSC2044FE1-H0003T
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917573-DSC2044FE1-H0003T DSC2044FE1-H0003T
Product Name Oscillators - DSC2044FE1-H0003T Pin Configurable-Selectable Oscillators
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510ACA47M2500AAGR - Richardson RFPD
Specs
Frequency 47.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-184 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers