Microchip Technology, Inc. Oscillators - DSC2044FE1-H0003 DSC2044FE1-H0003

Description
Manufacturer: Microchip Technology Win Source Part Number: 917572-DSC2044FE1-H0 003 Series: DSC2044 Operating Temperature Range: -20°C ~ 70°C Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2044 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917572-DSC2044FE1-H0 003 Series: DSC2044 Operating Temperature Range: -20°C ~ 70°C Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2044 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC2044FE1-H0003 - 917572-DSC2044FE1-H0003 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC2044FE1-H0003
917572-DSC2044FE1-H0003
Oscillators - DSC2044FE1-H0003 917572-DSC2044FE1-H0003
Manufacturer: Microchip Technology Win Source Part Number: 917572-DSC2044FE1-H0 003 Series: DSC2044 Operating Temperature Range: -20°C ~ 70°C Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad Package: Tube Package: 14-VFQFN Exposed Pad Family Name: DSC2044 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917572-DSC2044FE1-H0003
Series: DSC2044
Operating Temperature Range: -20°C ~ 70°C
Features: HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Package: Tube
Package: 14-VFQFN Exposed Pad
Family Name: DSC2044
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 110
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - DSC2044FE1-H0003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
DSC2044FE1-H0003
Pin Configurable-Selectable Oscillators DSC2044FE1-H0003
MEMS OSC XO 2.25V-3.6V 14SMD

MEMS OSC XO 2.25V-3.6V 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 917572-DSC2044FE1-H0003 DSC2044FE1-H0003
Product Name Oscillators - DSC2044FE1-H0003 Pin Configurable-Selectable Oscillators
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
VCO / SURF MOUNT / RoHS - JTOS-200P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN54LS628 Voltage-Controlled Oscillators - SN54LS628J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers