Microchip Technology, Inc.
Oscillators
DSC1223DI2-125M0000T
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
150-DSC1223DI2-125M0000T-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 6-VDFN
|
|
Frequency Stability
|
25 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
VCO; VCO
Package / Form Factor
Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Frequency
120 MHz
Output Power
24 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3
Frequency
125 MHz
Frequency Stability
50 ppm
View Details