Microchip Technology, Inc. Oscillator, 50Mhz, Vdfn-6; Frequency Microchip DSC1123DI2-050.0000

Description
OSCILLATOR, 50MHZ, VDFN-6; Frequency:50MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 50MHZ, VDFN-6; Frequency:50MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 50Mhz, Vdfn-6; Frequency Microchip - 02AH4392 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Vdfn-6; Frequency Microchip
02AH4392
Oscillator, 50Mhz, Vdfn-6; Frequency Microchip 02AH4392
OSCILLATOR, 50MHZ, VDFN-6; Frequency:50MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

OSCILLATOR, 50MHZ, VDFN-6; Frequency:50MHz; Supply Voltage Min:2.25V; Supply Voltage Max:3.63V; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4392
Product Name Oscillator, 50Mhz, Vdfn-6; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details