Microchip Technology, Inc. Oscillators - DSC1123AE2-200.0000 DSC1123AE2-200.0000

Description
Manufacturer: Microchip Technology Win Source Part Number: 745459-DSC1123AE2-20 0.0000 Manufacturer Homepage: www.microchip.com Reference case: VDFN6 Reference Date Code: 1211+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 745459-DSC1123AE2-20 0.0000 Manufacturer Homepage: www.microchip.com Reference case: VDFN6 Reference Date Code: 1211+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1123AE2-200.0000 - 745459-DSC1123AE2-200.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1123AE2-200.0000
745459-DSC1123AE2-200.0000
Oscillators - DSC1123AE2-200.0000 745459-DSC1123AE2-200.0000
Manufacturer: Microchip Technology Win Source Part Number: 745459-DSC1123AE2-20 0.0000 Manufacturer Homepage: www.microchip.com Reference case: VDFN6 Reference Date Code: 1211+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 745459-DSC1123AE2-200.0000
Manufacturer Homepage: www.microchip.com
Reference case: VDFN6
Reference Date Code: 1211+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Oscillators - 150-DSC1123AE2-200.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Buy Now Datasheet
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 745459-DSC1123AE2-200.0000 150-DSC1123AE2-200.0000-ND DSC1123AE2-200.0000
Product Name Oscillators - DSC1123AE2-200.0000 Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN Exposed Pad Surface Mount; Surface Mount
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA40M0000AAGR - Richardson RFPD
Specs
Frequency 40 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details