The ECOC-2522 is a surface-mount CMOS SC-cut OCXO in a 25.4 x 22.0 x 12.2 mm package, designed for Cellular, Radar, Test & Measurement, and IoT applications. It operates with a 3.3 V supply, delivers a frequency stability of ±5.0 ppb over 0 to +50°C, and has a frequency range of 2.000 to 100.000 MHz. Power consumption is 3.6 W at startup and 1.4 W in steady state. Output is CMOS with a 15 pF load, 5 ns rise and fall time, and 45/55% duty cycle. Aging is ±1.0 ppb per day after 30 days and ±100 ppb per year. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset and -150 dBc/Hz at 10 kHz and above. The device is RoHS compliant and meets MSL 1 with gold lead finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECOC-2522 C |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | OCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 2 to 100 MHz |