Microchip Technology, Inc. Oscillators - DSC1121AI2-125.0000T DSC1121AI2-125.0000T

Description
Manufacturer: Microchip Technology Win Source Part Number: 917553-DSC1121AI2-12 5.0000T Series: DSC1121 Operating Temperature Range: -40°C ~ 85°C Features: 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Reel - TR Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917553-DSC1121AI2-12 5.0000T Series: DSC1121 Operating Temperature Range: -40°C ~ 85°C Features: 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Reel - TR Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1121AI2-125.0000T - 917553-DSC1121AI2-125.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1121AI2-125.0000T
917553-DSC1121AI2-125.0000T
Oscillators - DSC1121AI2-125.0000T 917553-DSC1121AI2-125.0000T
Manufacturer: Microchip Technology Win Source Part Number: 917553-DSC1121AI2-12 5.0000T Series: DSC1121 Operating Temperature Range: -40°C ~ 85°C Features: 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Reel - TR Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917553-DSC1121AI2-125.0000T
Series: DSC1121
Operating Temperature Range: -40°C ~ 85°C
Features: 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Package: Reel - TR
Package: 6-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1121
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1121AI2-125.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 125.0000MHZ CMOS SMD

MEMS OSC XO 125.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917553-DSC1121AI2-125.0000T 150-DSC1121AI2-125.0000T-ND
Product Name Oscillators - DSC1121AI2-125.0000T Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-3146-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
TCXO Oscillators - 6720797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor VM53S
Features / Standards RoHS
Frequency 25 MHz
View Details