Microchip Technology, Inc. Oscillators - DSC1121AE1-075.0000 DSC1121AE1-075.0000

Description
Manufacturer: Microchip Technology Win Source Part Number: 917551-DSC1121AE1-07 5.0000 Series: DSC1121 Operating Temperature Range: -20°C ~ 70°C Features: 75 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 917551-DSC1121AE1-07 5.0000 Series: DSC1121 Operating Temperature Range: -20°C ~ 70°C Features: 75 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSC1121AE1-075.0000 - 917551-DSC1121AE1-075.0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1121AE1-075.0000
917551-DSC1121AE1-075.0000
Oscillators - DSC1121AE1-075.0000 917551-DSC1121AE1-075.0000
Manufacturer: Microchip Technology Win Source Part Number: 917551-DSC1121AE1-07 5.0000 Series: DSC1121 Operating Temperature Range: -20°C ~ 70°C Features: 75 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad Package: Tube Package: 6-SMD, No Lead Exposed Pad Mounting: Surface Mount Family Name: DSC1121 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 917551-DSC1121AE1-075.0000
Series: DSC1121
Operating Temperature Range: -20°C ~ 70°C
Features: 75 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Package: Tube
Package: 6-SMD, No Lead Exposed Pad
Mounting: Surface Mount
Family Name: DSC1121
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - 150-DSC1121AE1-075.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 75.0000MHZ CMOS SMD

MEMS OSC XO 75.0000MHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 917551-DSC1121AE1-075.0000 150-DSC1121AE1-075.0000-ND
Product Name Oscillators - DSC1121AE1-075.0000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC555IDRDL - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - XC272-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details