Microchip Technology, Inc. Oscillators DSC1104BI5-100.0000T

Description
MEMS OSC XO 100.0000MHZ HCSL SMD
Request a Quote Datasheet
Description
MEMS OSC XO 100.0000MHZ HCSL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1104BI5-100.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 100.0000MHZ HCSL SMD

MEMS OSC XO 100.0000MHZ HCSL SMD

Buy Now Datasheet
Oscillators - DSC1104BI5-100.0000T - 869688-DSC1104BI5-100.0000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - DSC1104BI5-100.0000T
869688-DSC1104BI5-100.0000T
Oscillators - DSC1104BI5-100.0000T 869688-DSC1104BI5-100.0000T
Manufacturer: Microchip Technology Win Source Part Number: 869688-DSC1104BI5-10 0.0000T Series: DSC1104 Operating Temperature Range: -40°C ~ 85°C Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: DSC1104 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 869688-DSC1104BI5-100.0000T
Series: DSC1104
Operating Temperature Range: -40°C ~ 85°C
Features: 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: DSC1104
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC1104BI5-100.0000T-ND 869688-DSC1104BI5-100.0000T
Product Name Oscillators Oscillators - DSC1104BI5-100.0000T
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN Surface Mount
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS624 Voltage-controlled oscillator - SN74LS624D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Crystal Oscillators - 7675260 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details