Microchip Technology, Inc. SMD 48.000MHZ 48MHz 15pF Clock and Timing IC DSC1033DI2-048.0000T

Description
OSC MEMS 48.000MHZ CMOS SMD / Oscillator MEMS 48MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN SMD T/R Product overview: DSC1033DI2-048.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.000MHZ, 48MHz, 15pF, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48.000MHZ, 48MHz, 15pF, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033DI2-048.0 000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OSC MEMS 48.000MHZ CMOS SMD / Oscillator MEMS 48MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN SMD T/R Product overview: DSC1033DI2-048.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.000MHZ, 48MHz, 15pF, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48.000MHZ, 48MHz, 15pF, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033DI2-048.0 000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 48.000MHZ 48MHz 15pF Clock and Timing IC - 172-DSC1033DI2-048.0000T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 48.000MHZ 48MHz 15pF Clock and Timing IC
172-DSC1033DI2-048.0000T
SMD 48.000MHZ 48MHz 15pF Clock and Timing IC 172-DSC1033DI2-048.0000T
OSC MEMS 48.000MHZ CMOS SMD / Oscillator MEMS 48MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN SMD T/R Product overview: DSC1033DI2-048.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.000MHZ, 48MHz, 15pF, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48.000MHZ, 48MHz, 15pF, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033DI2-048.0 000T can be used for catalog matching and distributor lookup.

OSC MEMS 48.000MHZ CMOS SMD / Oscillator MEMS 48MHz ±25ppm (Stability) 15pF CMOS 55% 3.3V 4-Pin QFN SMD T/R Product overview: DSC1033DI2-048.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.000MHZ, 48MHz, 15pF, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 48.000MHZ, 48MHz, 15pF, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC1033DI2-048.0000T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC1033DI2-048.0000T
Product Name SMD 48.000MHZ 48MHz 15pF Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers
TLC551 LinCMOS(TM) Timer - TLC551CP - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
4 suppliers