Precision Timers 8-PDIP -40 to 105
555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP
Timer IC, 500kHz, 4.5-16V, 1-Timer, PDIP, -40°C to 105°C Product overview: NA555P from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500kHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NA555P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1229332-NA555P
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 100kHz
Operating Supply Voltage: 4.5 V ~ 16 V
Family Name: NA555
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): SA555N; NE555N; HA17555PS-E;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC OSC SINGLE TIMER 100KHZ 8-DIP
| Texas Instruments | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | NA555P | 2528529 | 296-21753-5-ND | 689-NA555P | 1229332-NA555P | NA555P |
| Product Name | NA555 Precision Timers | Timer Circuits | Programmable Timers and Oscillators | 500kHz 16V Clock and Timing IC | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555P | Programmable Timers and Oscillators |
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP | DIP; Through Hole |