Microchip Technology, Inc. Oscillators DSC1001DI1-025.0000T

Description
MEMS OSC XO 25.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 25.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DI1-025.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Function: Multiple, NonProgrammable Output: Ethernet Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Current - Supply (Max): 17mA Mounting Type: Fixed Package / Case: 1023-BFBGA, FCBGA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Function: Multiple, NonProgrammable
Output: Ethernet
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Fixed
Package / Case: 1023-BFBGA, FCBGA

Buy Now Datasheet
MEMS OSC XO 25.0000MHZ CMOS SMD

MEMS OSC XO 25.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 150-DSC1001DI1-025.0000T-ND DSC1001DI1-025.0000T
Product Name Oscillators Connectors,Interconnects Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 1023-BFBGA, FCBGA Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675323 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510AAA100M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FJXC - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details