The ECS-2025 is a 2.5V subminiature SMD clock oscillator with a 2.5 x 2.0 mm footprint, designed for high-density applications. It operates from 0.750 to 75.000 MHz with frequency stability options of ±100, ±50, or ±25 ppm. Operating temperature range is -10 to +70°C, with an extended option (-40 to +85°C) available. Supply voltage is 2.375 to 2.625 VDC, with input current ranging from 5 to 24 mA depending on frequency. Output is CMOS with 15 pF load, rise and fall times of 10 ns, and output symmetry at 40/60% or 45/55% with T option. Stand-by current is 10 μA when pin 1 is low. The device is RoHS compliant, features a ceramic base and metal lid, and is sealed with AuSn.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-2025 |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 0.7500 to 75 MHz |