Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA2311KL2-R0065TVAO

Description
Win Source Part Number: 1344539-DSA2311KL2-R 0065TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 24MHz Frequency - Output 2: 48MHz ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote
Description
Win Source Part Number: 1344539-DSA2311KL2-R 0065TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 24MHz Frequency - Output 2: 48MHz ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSA2311-DSA2311KL2-R0065TVAO is a crystal-less configurable clock generator designed for automotive applications, compliant with AEC-Q100 standards. It features two simultaneous CMOS outputs with a frequency range from 2.3 MHz to 170 MHz, allowing for flexibility in various designs. The device exhibits low RMS phase jitter of less than 1 ps and high frequency stability, with options for ±20 ppm, ±25 ppm, and ±50 ppm. It operates over a wide temperature range, suitable for automotive grade specifications, from -40°C to +125°C, ensuring reliability in harsh environments. The clock generator is characterized by high supply noise rejection of -50 dBc and is qualified for high shock and vibration immunity, meeting MIL-STD-883 standards. It has a supply voltage range of 2.25V to 3.63V and consumes a maximum current of 23 mA when all outputs are disabled. The compact 6-pin VDFN package measures 2.5 mm x 2.0 mm and requires only a single external bypass capacitor for operation. This product is particularly beneficial for applications in automotive infotainment, ADAS, camera modules, and LIDAR/RADAR systems, providing a reliable alternative to traditional crystal oscillators.

Datasheet Summary
Powered by GS/AI

The DSA2311-DSA2311KL2-R0065TVAO is a crystal-less configurable clock generator designed for automotive applications, compliant with AEC-Q100 standards. It features two simultaneous CMOS outputs with a frequency range from 2.3 MHz to 170 MHz, allowing for flexibility in various designs. The device exhibits low RMS phase jitter of less than 1 ps and high frequency stability, with options for ±20 ppm, ±25 ppm, and ±50 ppm. It operates over a wide temperature range, suitable for automotive grade specifications, from -40°C to +125°C, ensuring reliability in harsh environments. The clock generator is characterized by high supply noise rejection of -50 dBc and is qualified for high shock and vibration immunity, meeting MIL-STD-883 standards. It has a supply voltage range of 2.25V to 3.63V and consumes a maximum current of 23 mA when all outputs are disabled. The compact 6-pin VDFN package measures 2.5 mm x 2.0 mm and requires only a single external bypass capacitor for operation. This product is particularly beneficial for applications in automotive infotainment, ADAS, camera modules, and LIDAR/RADAR systems, providing a reliable alternative to traditional crystal oscillators.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344539-DSA2311KL2-R0065TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344539-DSA2311KL2-R0065TVAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344539-DSA2311KL2-R0065TVAO
Win Source Part Number: 1344539-DSA2311KL2-R 0065TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 24MHz Frequency - Output 2: 48MHz ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311

Win Source Part Number: 1344539-DSA2311KL2-R0065TVAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA2311
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 1,000
Ratings: AEC-Q100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 24MHz
Frequency - Output 2: 48MHz
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA2311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344539-DSA2311KL2-R0065TVAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details