Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB LM556CM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 019402-LM556CM/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019402-LM556CM/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB - 019402-LM556CM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB
019402-LM556CM/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB 019402-LM556CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019402-LM556CM/NOPB Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019402-LM556CM/NOPB
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - LM556CM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM556CM/NOPB
Programmable Timers and Oscillators LM556CM/NOPB
555 Type, Timer/Oscillator (Dual) IC 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 019402-LM556CM/NOPB LM556CM/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47537-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC1455DR2 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details