The DSA1124 series is a low-jitter precision HCSL oscillator for automotive applications, qualified to AEC-Q100 and offering RMS phase jitter below 1 ps (typical). It operates over a wide temperature range including Automotive Grade 2 (-40°C to +105°C) and Grade 3 (-40°C to +85°C), with supply voltage from 2.25 V to 3.6 V. The device supports frequencies from 2.3 MHz to 460 MHz and is available in industry-standard small-footprint packages including 2.5 mm × 2.0 mm VDFN, 3.2 mm × 2.5 mm VDFN with wettable flanks, and 5.0 mm × 3.2 mm CDFN. It features output enable control, low standby current, high supply noise rejection of -50 dBc, and meets MIL-STD-883 for shock and vibration immunity. Output logic levels comply with HCSL standards, and jitter performance meets PCIe Gen 1 through Gen 4 requirements. The part includes an internally pulled-up EN pin and is RoHS compliant.
MEMS OSC AUTO LOWPWR -40C-105C Product overview: DSA1124CL2-100.0000T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-DSA1124CL2-100.0000TVAO |
| Product Name | Clock and Timing IC |
| Bus Interface | HCSL |
| Package Type | Tape & Reel (TR) |
| Supply Voltage | 2.25 to 3.6 volts |