Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CBPX LMC555CBPX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071560-LMC555CBPX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071560-LMC555CBPX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CBPX
071560-LMC555CBPX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CBPX 071560-LMC555CBPX
Manufacturer: Texas Instruments Win Source Part Number: 071560-LMC555CBPX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-uSMD Supply Voltage - Operating: 1.5 V to 15 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 071560-LMC555CBPX
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-uSMD
Supply Voltage - Operating: 1.5 V to 15 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Signal Processing

Buy Now Datasheet
Singapore, Singapore
3MHZ Clock and Timing IC
689-LMC555CBPX
3MHZ Clock and Timing IC 689-LMC555CBPX
1 FUNC, 3MHZ, CMOS, PBGA8 Product overview: LMC555CBPX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CBPX can be used for catalog matching and distributor lookup.

1 FUNC, 3MHZ, CMOS, PBGA8 Product overview: LMC555CBPX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-LMC555CBPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 071560-LMC555CBPX 689-LMC555CBPX
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CBPX 3MHZ Clock and Timing IC
Package Type Surface Mount; 8-uSMD Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details