Microchip Technology, Inc. Automotive Low Power MEMS Oscillator DSA1001

Description
The DSA1001 is part of Automotive MEMS oscillator family that offers excellent jitter and stability performance over a wide range of supply voltages and temperatures. The device operates from 1 to 150MHz with supply voltages between 1.8 to 3.3 Volts and temperature ranges up to -40ºC to 105ºC.The DSA1001 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSA1001 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSA1001 can be “dropped-in” to the same PCB footprint as standard crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features AEC-Q100 qualified Frequency Range: 1 to 150MHz Exceptional Stability over Temperature ±20 ppm, ±25 ppm, ±50 ppm Operating voltage of 1.7V to 3.6V Operating Temperature Range Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C Low Operating and Standby Current 5mA Operating (40MHz) 15µA Standby Ultra Miniature Footprint 2.5mm x 2.0mm x 0.85mm 3.2mm x 2.5mm x 0.85mm 5.0mm x 3.2mm x 0.85mm MIL-STD 883 Shock and Vibration Resistant Pb-Free, RoHS, Reach SVHC Compliant Short production lead time: 4-6 weeks
Datasheet
Description
The DSA1001 is part of Automotive MEMS oscillator family that offers excellent jitter and stability performance over a wide range of supply voltages and temperatures. The device operates from 1 to 150MHz with supply voltages between 1.8 to 3.3 Volts and temperature ranges up to -40ºC to 105ºC.The DSA1001 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSA1001 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSA1001 can be “dropped-in” to the same PCB footprint as standard crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features AEC-Q100 qualified Frequency Range: 1 to 150MHz Exceptional Stability over Temperature ±20 ppm, ±25 ppm, ±50 ppm Operating voltage of 1.7V to 3.6V Operating Temperature Range Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C Low Operating and Standby Current 5mA Operating (40MHz) 15µA Standby Ultra Miniature Footprint 2.5mm x 2.0mm x 0.85mm 3.2mm x 2.5mm x 0.85mm 5.0mm x 3.2mm x 0.85mm MIL-STD 883 Shock and Vibration Resistant Pb-Free, RoHS, Reach SVHC Compliant Short production lead time: 4-6 weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Low Power MEMS Oscillator - DSA1001 - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive Low Power MEMS Oscillator
DSA1001
Automotive Low Power MEMS Oscillator DSA1001
The DSA1001 is part of Automotive MEMS oscillator family that offers excellent jitter and stability performance over a wide range of supply voltages and temperatures. The device operates from 1 to 150MHz with supply voltages between 1.8 to 3.3 Volts and temperature ranges up to -40ºC to 105ºC.The DSA1001 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSA1001 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSA1001 can be “dropped-in” to the same PCB footprint as standard crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features AEC-Q100 qualified Frequency Range: 1 to 150MHz Exceptional Stability over Temperature ±20 ppm, ±25 ppm, ±50 ppm Operating voltage of 1.7V to 3.6V Operating Temperature Range Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C Low Operating and Standby Current 5mA Operating (40MHz) 15µA Standby Ultra Miniature Footprint 2.5mm x 2.0mm x 0.85mm 3.2mm x 2.5mm x 0.85mm 5.0mm x 3.2mm x 0.85mm MIL-STD 883 Shock and Vibration Resistant Pb-Free, RoHS, Reach SVHC Compliant Short production lead time: 4-6 weeks

The DSA1001 is part of Automotive MEMS oscillator family that offers excellent jitter and stability performance over a wide range of supply voltages and temperatures. The device operates from 1 to 150MHz with supply voltages between 1.8 to 3.3 Volts and temperature ranges up to -40ºC to 105ºC.The DSA1001 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSA1001 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSA1001 can be “dropped-in” to the same PCB footprint as standard crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Additional Features

    • AEC-Q100 qualified
    • Frequency Range: 1 to 150MHz
    • Exceptional Stability over Temperature
      • ±20 ppm, ±25 ppm, ±50 ppm
    • Operating voltage of 1.7V to 3.6V
    • Operating Temperature Range
      • Automotive Grade 2: -40°C to 105°C
      • Automotive Grade 3: -40°C to 85°C
    • Low Operating and Standby Current
      • 5mA Operating (40MHz)
      • 15µA Standby
    • Ultra Miniature Footprint
      • 2.5mm x 2.0mm x 0.85mm
      • 3.2mm x 2.5mm x 0.85mm
      • 5.0mm x 3.2mm x 0.85mm
    • MIL-STD 883 Shock and Vibration Resistant
    • Pb-Free, RoHS, Reach SVHC Compliant
    • Short production lead time: 4-6 weeks
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Oscillators
Product Number DSA1001
Product Name Automotive Low Power MEMS Oscillator
Package / Form Factor Surface Mount; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA24M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
MEMS Oscillators - 1898323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Oscillators - ECOC-2522-13.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers