Microchip Technology, Inc. MOSFET DN3545N3-G P002

Description
MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92
Description
MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92
Datasheet
Datasheet Summary
Powered by GS/AI

The DN3545N3-G is a normally-on, N-channel depletion-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring high breakdown voltage, high input impedance, and low input capacitance. It has a drain-to-source breakdown voltage of 450 V, a maximum continuous drain current of 136 mA, and a static drain-to-source on-state resistance of 20 Ω at a gate-source voltage of 0 V and a drain current of 150 mA. The device operates over a temperature range of -55°C to +150°C and is RoHS compliant. The part features a positive temperature coefficient and is free from thermal runaway and secondary breakdown.

Datasheet Summary
Powered by GS/AI

The DN3545N3-G is a normally-on, N-channel depletion-mode vertical DMOS FET in a TO-92 package, designed for switching and amplifying applications requiring high breakdown voltage, high input impedance, and low input capacitance. It has a drain-to-source breakdown voltage of 450 V, a maximum continuous drain current of 136 mA, and a static drain-to-source on-state resistance of 20 Ω at a gate-source voltage of 0 V and a drain current of 150 mA. The device operates over a temperature range of -55°C to +150°C and is RoHS compliant. The part features a positive temperature coefficient and is free from thermal runaway and secondary breakdown.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92

MOSFET N-Channel MOSFET 450V 0.136A 3P TO-92

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number DN3545N3-G P002
Product Name MOSFET
Unlock Full Specs
to access all available technical data