SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-2186-2250

Description
2218MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -30 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2218MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -30 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1526-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1526-ND
VCOs (Voltage Controlled Oscillators) 744-1526-ND
2218MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -30 2nd Harmonic, Typ (dBc)

2218MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 5 ±2 dBm -30 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1526-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2186 to 2250 MHz
Phase Noise -111 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3 - S33305T-10.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 10 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BAA133M333BAGR - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers