SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-1480-1600

Description
1540MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 6.5 ±1.5 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1540MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 6.5 ±1.5 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1114-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1114-ND
VCOs (Voltage Controlled Oscillators) 744-1114-ND
1540MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 6.5 ±1.5 dBm -12 2nd Harmonic, Typ (dBc)

1540MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator 6.5 ±1.5 dBm -12 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1114-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1480 to 1600 MHz
Phase Noise -99 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details