SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55BE-1000-2000

Description
1500MHz Center Frequency 1V ~ 20V Voltage Controlled Oscillator 5.5 ±2.5 dBm -10 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
1500MHz Center Frequency 1V ~ 20V Voltage Controlled Oscillator 5.5 ±2.5 dBm -10 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1111-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1111-ND
VCOs (Voltage Controlled Oscillators) 744-1111-ND
1500MHz Center Frequency 1V ~ 20V Voltage Controlled Oscillator 5.5 ±2.5 dBm -10 2nd Harmonic, Typ (dBc)

1500MHz Center Frequency 1V ~ 20V Voltage Controlled Oscillator 5.5 ±2.5 dBm -10 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1111-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 1000 to 2000 MHz
Phase Noise -100 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-120-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - CD4541BNS - Acme Chip Technology Co., Limited
Specs
Oscillator Type Programmable Timer
Frequency 0.1000 MHz
View Details
2 suppliers