Nexperia B.V. 9-bit odd/even parity generator/checker 74HCT280PWJ

Description
The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Word-length easily expanded by cascading Generates either odd or even parity for nine data bits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC280: CMOS level For 74HCT280: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Word-length easily expanded by cascading Generates either odd or even parity for nine data bits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC280: CMOS level For 74HCT280: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT280PW is a 9-bit parity generator or checker with both even and odd parity outputs, designed for TTL-level inputs and wide supply voltage operation from 2.0 V to 6.0 V. It is housed in a TSSOP14 package with a body width of 4.4 mm and supports cascading to expand word length. The device features CMOS low power dissipation, high noise immunity, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). It is specified for operation from -40 °C to +125 °C and complies with JEDEC standards JESD7A and JESD8C.

Datasheet Summary
Powered by GS/AI

The 74HCT280PW is a 9-bit parity generator or checker with both even and odd parity outputs, designed for TTL-level inputs and wide supply voltage operation from 2.0 V to 6.0 V. It is housed in a TSSOP14 package with a body width of 4.4 mm and supports cascading to expand word length. The device features CMOS low power dissipation, high noise immunity, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). It is specified for operation from -40 °C to +125 °C and complies with JEDEC standards JESD7A and JESD8C.

Suppliers

Company
Product
Description
Supplier Links
9-bit odd/even parity generator/checker - 74HCT280PWJ - Nexperia B.V.
Nijmegen, Netherlands
9-bit odd/even parity generator/checker
74HCT280PWJ
9-bit odd/even parity generator/checker 74HCT280PWJ
The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Word-length easily expanded by cascading Generates either odd or even parity for nine data bits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC280: CMOS level For 74HCT280: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC280; 74HCT280 is a 9-bit parity generator or checker. Both even and odd parity outputs are available. The even parity output (PE) is HIGH when an even number of data inputs (I0 to I8) is HIGH. The odd parity output (PO) is HIGH when an odd number of data inputs are HIGH. Expansion to larger word sizes is accomplished by tying the even outputs (PE) of up to nine parallel devices to the final stage data inputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Word-length easily expanded by cascading
  • Generates either odd or even parity for nine data bits
  • Wide supply voltage range from 2.0 to 6.0 V
  • Input levels:
    • For 74HC280: CMOS level
    • For 74HCT280: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Parity Generators and Checkers - 1727-74HCT280PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
1727-74HCT280PWJTR-ND
Parity Generators and Checkers 1727-74HCT280PWJTR-ND
IC PARITY GEN/CHK 9 14-TSSOP

IC PARITY GEN/CHK 9 14-TSSOP

Buy Now Datasheet
Parity Generators and Checkers - 1727-74HCT280PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
1727-74HCT280PWJDKR-ND
Parity Generators and Checkers 1727-74HCT280PWJDKR-ND
IC PARITY GEN/CHK 9 14-TSSOP

IC PARITY GEN/CHK 9 14-TSSOP

Buy Now Datasheet
Parity Generators and Checkers - 1727-74HCT280PWJCT-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
1727-74HCT280PWJCT-ND
Parity Generators and Checkers 1727-74HCT280PWJCT-ND
IC PARITY GEN/CHK 9 14-TSSOP

IC PARITY GEN/CHK 9 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
74HCT280PWJ
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 74HCT280PWJ
74HCT280PW/SOT402/TS SOP14

74HCT280PW/SOT402/TSSOP14

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74HCT280PWJ 1727-74HCT280PWJTR-ND 74HCT280PWJ
Product Name 9-bit odd/even parity generator/checker Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Supply Voltage Other; +7 Other
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
9-bit odd/even parity generator/checker - 74HCT280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
9-bit odd/even parity generator/checker - 74HC280D,653 - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers