Lansdale Semiconductor, Inc. 12-Bit Parity Checker / Generator 10560/E,F

Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.
Description
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Suppliers

Company
Product
Description
Supplier Links
12-Bit Parity Checker / Generator - 10560/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
12-Bit Parity Checker / Generator
10560/E,F
12-Bit Parity Checker / Generator 10560/E,F
The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

The 10500/10100 series of emitter-coupled logic is the fastest logic technology available for practical use. A conventional planar process is used for the 10K ECL series with a density of about ten gates per mm2 and a delay of 2 ns per gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Parity Checkers and Generators
Product Number 10560/E,F
Product Name 12-Bit Parity Checker / Generator
Number of Bits 12
Supply Voltage Other; (-8) VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901B2A - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
Parity Generators and Checkers - 1727-3402-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
4-Bit ALU and Function Generator - 54181/J,K - Lansdale Semiconductor, Inc.
Specs
Number of Bits 4
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details