Microchip Technology, Inc. Sequential Linear LED Driver CL8800

Description
The CL8800 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8800, six resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at six locations. Six linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8800 switches from one regulator to another, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming. Additional Features Minimal component count (base config: CL8800 + 6 resistors + diode bridge) No magnetics, no capacitors Up to 7.5W output (13W w/ heat sink) >110Lm/W using efficient LEDs 85% typical electrical efficiency >0.95 power factor <20% THD line current Low conducted EMI w/o filters 85% LED luminous utilization Phase dimmer compatible with an RC network
Datasheet
Description
The CL8800 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8800, six resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at six locations. Six linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8800 switches from one regulator to another, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming. Additional Features Minimal component count (base config: CL8800 + 6 resistors + diode bridge) No magnetics, no capacitors Up to 7.5W output (13W w/ heat sink) >110Lm/W using efficient LEDs 85% typical electrical efficiency >0.95 power factor <20% THD line current Low conducted EMI w/o filters 85% LED luminous utilization Phase dimmer compatible with an RC network
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sequential Linear LED Driver - CL8800 - Microchip Technology, Inc.
Chandler, AZ, United States
Sequential Linear LED Driver
CL8800
Sequential Linear LED Driver CL8800
The CL8800 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8800, six resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at six locations. Six linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8800 switches from one regulator to another, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming. Additional Features Minimal component count (base config: CL8800 + 6 resistors + diode bridge) No magnetics, no capacitors Up to 7.5W output (13W w/ heat sink) >110Lm/W using efficient LEDs 85% typical electrical efficiency >0.95 power factor <20% THD line current Low conducted EMI w/o filters 85% LED luminous utilization Phase dimmer compatible with an RC network

The CL8800 is designed to drive a long string of inexpensive, low current LEDs directly from the AC mains. A basic driver circuit consists of the CL8800, six resistors, and a bridge rectifier. Two to four additional components are optional for various levels of transient protection. No capacitors, EMI filters, or power factor correction circuits are needed. A string of series/parallel LEDs is tapped at six locations. Six linear current regulators sink current at each tap and are sequentially turned on and off, tracking the input sine wave voltage. Voltage across each regulator is minimized when conducting, providing high efficiency. Output current at each tap is individually resistor-adjustable. Cross-regulation, as the CL8800 switches from one regulator to another, provides smooth transitions. The current waveform can be tailored to optimize for input voltage range, line/load regulation, output power/current, efficiency, power factor, THD, dimmer compatibility, and LED utilization. With the addition of an RC network, the driver is compatible with phase dimming.

Additional Features

  • Minimal component count (base config: CL8800 + 6 resistors + diode bridge)
  • No magnetics, no capacitors
  • Up to 7.5W output (13W w/ heat sink)
  • >110Lm/W using efficient LEDs
  • 85% typical electrical efficiency
  • >0.95 power factor
  • <20% THD line current
  • Low conducted EMI w/o filters
  • 85% LED luminous utilization
  • Phase dimmer compatible with an RC network
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL8800
Product Name Sequential Linear LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2320658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 28 volts
View Details
LED Drivers - BTS5572EAUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers