IC LED DRVR LIN PWM 100MA 8SOIC Product overview: CL7SG-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL7SG-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 100mA 8-SOIC
Win Source Part Number: 1368318-CL7SG-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 119°C (TJ)
Fake Threat In the Open Market: 40 pct.
Type: Linear
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC
Base Product Number: CL7
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Outputs: 1
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 90V
Voltage - Output: 4V ~ 90V
Current - Output / Channel: 100mA
Dimming: PWM
IC LED DRVR LIN DIM 100MA 8SOIC
IC LED DRVR LIN PWM 100MA 8SOIC
LED Lighting Drivers 100V 100mA Constant Current
LED DRIVER, CONSTANT CURRENT, NSOIC-8; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:90V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:6.5V; Input Voltage Max:90V RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, NSOIC-8; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:90V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Voltage Min:6.5V; Input Voltage Max:90V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CL7SG-G | CL7SG-GTR-ND | 1368318-CL7SG-G | CL7SG-G | CL7SG-G | CL7SG-G | 67X5051 |
| Product Name | 100MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Constant Current, Nsoic-8; Device Topology Microchip |
| Input Voltage | 6.5 to 90 volts | 6.5 to 90 volts | 6.5 to 90 volts | 6.5 to 90 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |