Microchip Technology, Inc. Linear 100mA Constant Current LED Driver w/ENABLE CL7

Description
The CL7 is a linear fixed current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, and 48V power supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL7 is offered in the 8-Lead SOIC package. An active low enable input (EN) allows logic level control of the LED for on/off control or PWM dimming. The enable input has 100kΩ pull-down resistance. For applications not needing an enable input, refer to the CL6 data sheet. Over temperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal). Additional Features 100mA ±5% constant current drive Built-in reverse polarity protection Logic level enable Dimmable via EN pin Overtemperature protection 90V max rating for transient immunity
Datasheet
Description
The CL7 is a linear fixed current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, and 48V power supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL7 is offered in the 8-Lead SOIC package. An active low enable input (EN) allows logic level control of the LED for on/off control or PWM dimming. The enable input has 100kΩ pull-down resistance. For applications not needing an enable input, refer to the CL6 data sheet. Over temperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal). Additional Features 100mA ±5% constant current drive Built-in reverse polarity protection Logic level enable Dimmable via EN pin Overtemperature protection 90V max rating for transient immunity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear 100mA Constant Current LED Driver w/ENABLE - CL7 - Microchip Technology, Inc.
Chandler, AZ, United States
Linear 100mA Constant Current LED Driver w/ENABLE
CL7
Linear 100mA Constant Current LED Driver w/ENABLE CL7
The CL7 is a linear fixed current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, and 48V power supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL7 is offered in the 8-Lead SOIC package. An active low enable input (EN) allows logic level control of the LED for on/off control or PWM dimming. The enable input has 100kΩ pull-down resistance. For applications not needing an enable input, refer to the CL6 data sheet. Over temperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal). Additional Features 100mA ±5% constant current drive Built-in reverse polarity protection Logic level enable Dimmable via EN pin Overtemperature protection 90V max rating for transient immunity

The CL7 is a linear fixed current regulator designed for driving high brightness LEDs at 100mA from nominal 12V, 24V, and 48V power supplies. With a maximum rating of 90V, it is able to withstand transients without the need for additional transient protection circuitry. The CL7 is offered in the 8-Lead SOIC package. An active low enable input (EN) allows logic level control of the LED for on/off control or PWM dimming. The enable input has 100kΩ pull-down resistance. For applications not needing an enable input, refer to the CL6 data sheet. Over temperature protection shuts off the LED current when the die temperature rises above 135°C (nominal). Full LED current resumes when the die temperature falls below 105°C (nominal).

Additional Features

  • 100mA ±5% constant current drive
  • Built-in reverse polarity protection
  • Logic level enable
  • Dimmable via EN pin
  • Overtemperature protection
  • 90V max rating for transient immunity
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL7
Product Name Linear 100mA Constant Current LED Driver w/ENABLE
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6271KLPTR-T-1 - 859036-A6271KLPTR-T-1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-eTSSOP-EP
View Details
LED Drivers - 285392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated; RoHS Compliant
View Details
4-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80601KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
 - LT3517HUF#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details