LED Drvr, Constant Current, 20mA, TO-92
LED Drvr, Constant Current, 20mA, TO-92
LED Drvr, Constant Current, 20mA, TO-92
IC LED DRIVER LINEAR 20MA TO92-3 Product overview: CL520N3-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL520N3-G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming 20mA TO-92-3
LED Lighting Drivers Constant Current LED Drivers w/ low volt
LINEAR, FIXED CONSTANT CURRENT LED DRIVE; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:90V; Driver Case Style:TO-92; No. of Pins:3Pins; Input Voltage Min:4.75V; Input Voltage Max:90V;RoHS Compliant: Yes
IC LED DRIVER LINEAR 20MA TO92-3
IC LED DRIVER LINEAR 20MA TO92-3
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 8293301 | 8293301P | 137-CL520N3-G | CL520N3-G-ND | CL520N3-G | 31Y0727 | CL520N3-G | CL520N3-G |
| Product Name | LED Driver ICs | LED Driver ICs | 20MA LED Driver IC | LED Drivers | LED Lighting Drivers | Linear, Fixed Constant Current Led Drive; Device Topology Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | To-92 | TO-92 | Bag | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||||
| Output Voltage | 90 volts | 1 volts | 1 to 90 volts | 90 volts |