LED Drvr, Constant Current, 20mA, TO-92
LED Drvr, Constant Current, 20mA, TO-92
LED Drvr, Constant Current, 20mA, TO-92
LED Driver IC 1 Output Linear Constant Current Dimming 20mA TO-92-3
IC LED DRIVER LINEAR 20MA TO92-3 Product overview: CL2N3-G from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CL2N3-G can be used for catalog matching and distributor lookup.
LED Driver, 3-Segment
IC LED DRIVER SOURCE TO92-3
IC LED DRIVER LINEAR 20MA TO92-3
LED Lighting Drivers 90V 20mA Temp Comp
LED DRIVER, CONSTANT CURRENT, TO-92-3; Device Topology:Constant Current; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:90V; Driver Case Style:TO-92; No. of Pins:3Pins; Input Voltage Min:5V; Input Voltage Max:90V; MSL:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 8293238P | 8293238 | 8896010 | CL2N3-G-ND | 137-CL2N3-G | CL2N3-G | CL2N3-G | CL2N3-G | CL2N3-G | 67X5035 |
| Product Name | LED Driver ICs | LED Driver ICs | LED Driver ICs | LED Drivers | 20MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Constant Current, To-92-3; Device Topology Microchip | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | Dimmable | Constant Current | ||||||
| Output Current | 22 milliamps | 20 milliamps | 20 milliamps | 20 milliamps | ||||||
| Output Power | 0.6000 watts | 0.6000 watts | ||||||||
| Package Type | TO-92 | To-92 | To-92 | Bag |