Microchip Technology, Inc. Constant Current LED Driver IC CL220

Description
CL220 is a high voltage, temperature-compensa ted, 20mA constant current regulator. The device operates at up to 220V, and is accurate to ±10% over a 5.0 - 160V range. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL220 is to drive LEDs with a constant current of 20mA. Multiple CL220s can also be used in parallel to provide higher currents such as 40mA, 60mA, 80mA, and so on. The device is available in the TO-252 (D-PAK) and TO-220 packages. Additional Features 5.0 to 220V operating range (VA-B) 20mA ±10% at 5.0 - 160V 0.01% / °C typical temperature coefficient Available in TO-252 (D-PAK) and TO-220 packages Can be paralleled for higher current
Datasheet
Description
CL220 is a high voltage, temperature-compensa ted, 20mA constant current regulator. The device operates at up to 220V, and is accurate to ±10% over a 5.0 - 160V range. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL220 is to drive LEDs with a constant current of 20mA. Multiple CL220s can also be used in parallel to provide higher currents such as 40mA, 60mA, 80mA, and so on. The device is available in the TO-252 (D-PAK) and TO-220 packages. Additional Features 5.0 to 220V operating range (VA-B) 20mA ±10% at 5.0 - 160V 0.01% / °C typical temperature coefficient Available in TO-252 (D-PAK) and TO-220 packages Can be paralleled for higher current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current LED Driver IC - CL220 - Microchip Technology, Inc.
Chandler, AZ, United States
Constant Current LED Driver IC
CL220
Constant Current LED Driver IC CL220
CL220 is a high voltage, temperature-compensa ted, 20mA constant current regulator. The device operates at up to 220V, and is accurate to ±10% over a 5.0 - 160V range. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL220 is to drive LEDs with a constant current of 20mA. Multiple CL220s can also be used in parallel to provide higher currents such as 40mA, 60mA, 80mA, and so on. The device is available in the TO-252 (D-PAK) and TO-220 packages. Additional Features 5.0 to 220V operating range (VA-B) 20mA ±10% at 5.0 - 160V 0.01% / °C typical temperature coefficient Available in TO-252 (D-PAK) and TO-220 packages Can be paralleled for higher current

CL220 is a high voltage, temperature-compensated, 20mA constant current regulator. The device operates at up to 220V, and is accurate to ±10% over a 5.0 - 160V range. The device can be used as a two terminal constant current source or constant current sink. A typical application for the CL220 is to drive LEDs with a constant current of 20mA. Multiple CL220s can also be used in parallel to provide higher currents such as 40mA, 60mA, 80mA, and so on. The device is available in the TO-252 (D-PAK) and TO-220 packages.

Additional Features

  • 5.0 to 220V operating range (VA-B)
  • 20mA ±10% at 5.0 - 160V
  • 0.01% / °C typical temperature coefficient
  • Available in TO-252 (D-PAK) and TO-220 packages
  • Can be paralleled for higher current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number CL220
Product Name Constant Current LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1757451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 24 volts
Output Current 500 milliamps
Output Power 75 watts
View Details
LED Drivers - BTS5672EAUMA2TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers