XTAL OSC XO 32.7680MHZ HCMOS SMD
32.768MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 32.7680MHZ HCMOS SMD
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 744-CE3391-32.768DKR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 25 ppm |