Rochester Electronics Programmable Timers and Oscillators TP82C54-2

Description
IC
Datasheet
Description
IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - TP82C54-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TP82C54-2
Programmable Timers and Oscillators TP82C54-2
IC

IC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TP82C54-2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TP82C54-2
Clock/Timing - Programmable Timers and Oscillators TP82C54-2
PROGRAMMABLE TIMER, 3 TIMER(S),

PROGRAMMABLE TIMER, 3 TIMER(S),

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number TP82C54-2 TP82C54-2
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1077Z-66+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0081 to 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BAA200M000AAG - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details