Win Source Part Number: 1381776-CDLL4130
Category: Discrete Semiconductor Products>Diodes>Zene
Package: Bulk
Standard Package: 1 pcs
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 nA @ 51.7 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 700 Ohms
Mounting Type: Surface Mount
Package / Case: DO-213AB, MELF
Supplier Device Package: DO-213AB
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: CDLL4130
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode 68V 500mW ±5% Surface Mount DO-213AB
DIODE ZENER 68V 500MW DO213AB Product overview: CDLL4130 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDLL4130 can be used for catalog matching and distributor lookup.
DIODE ZENER 68V 500MW DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1381776-CDLL4130 | CDLL4130-ND | 287-CDLL4130 | CDLL4130 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 68V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-213AB, MELF | Bulk | DO-213AB | |
| VZ | 68 volts | 68 volts | 68 volts | |
| ZZT | 700 ohms | 700 ohms | 700 ohms | |
| IR | 0.0500 mA | 50 mA |