Nexperia B.V. Voltage regulator diodes BZT52-B5V1X

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-B5V1X - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-B5V1X
Voltage regulator diodes BZT52-B5V1X
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZT52-B5V1X - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 1.96%, 0.35W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 1.96%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324866-BZT52-B5V1X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324866-BZT52-B5V1X
Discrete Semiconductor Products - Diodes - Zener - Single 1324866-BZT52-B5V1X
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324866-BZT52-B5V1X Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±1.96% Power - Max: 590 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1727-7681-6,2156-BZT 52-B5V1X-1727,934071 152115,BZT52-B5V1X-N D,1727-7681-2,1727-7 681-1 Base Product Number: BZT52-B5V1 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324866-BZT52-B5V1X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±1.96%
Power - Max: 590 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-7681-6,2156-BZT52-B5V1X-1727,934071152115,BZT52-B5V1X-ND,1727-7681-2,1727-7681-1
Base Product Number: BZT52-B5V1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5.1V 590MW Zener Diode - 287-BZT52-B5V1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 590MW Zener Diode
287-BZT52-B5V1X
5.1V 590MW Zener Diode 287-BZT52-B5V1X
DIODE ZENER 5.1V 590MW SOD123 Product overview: BZT52-B5V1X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 590MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 590MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B5V1X can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 590MW SOD123 Product overview: BZT52-B5V1X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 590MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 590MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B5V1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B5V1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B5V1X
Discrete Semiconductor Products - Diodes - Zener BZT52-B5V1X
DIODE ZENER 5.1V 590MW SOD123

DIODE ZENER 5.1V 590MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52-B5V1X
Zener Diodes BZT52-B5V1X
Zener Diodes BZT52-B5V1/SOD123/SO D2

Zener Diodes BZT52-B5V1/SOD123/SOD2

Buy Now Datasheet
Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia - 55AC1998 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia
55AC1998
Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia 55AC1998
ZENER DIODE, AEC-Q101, 5.1V, SOD-123 ROHS COMPLIANT: YES

ZENER DIODE, AEC-Q101, 5.1V, SOD-123 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B5V1X BZT52-B5V1X 1324866-BZT52-B5V1X 287-BZT52-B5V1X BZT52-B5V1X BZT52-B5V1X 55AC1998
Product Name Voltage regulator diodes Discrete Semiconductor Products - Diodes - Zener - Single 5.1V 590MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, Aec-Q101, 5.1V, Sod-123 Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data