16MHz XO (Standard) Sine Wave Oscillator 3.3V 14-DIP, 4 Leads (Full Size, Metal Can)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | CCO-083-16.000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can) |
| Features / Standards | Lead-Free |
| Frequency Stability | 25 ppm |