SMSC - Standard Microsystems Corporation Attenuators CBLK-300-3

Description
1.5GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M
Request a Quote Datasheet
Description
1.5GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 744-1268-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
744-1268-ND
Attenuators 744-1268-ND
1.5GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M

1.5GHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 744-1268-ND
Product Name Attenuators
Package Type Connectorized; SMA In-Line Module
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details