SMSC - Standard Microsystems Corporation Attenuators CATTEN-04R0-BNC

Description
RF Attenuators 4dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 744-1752-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
744-1752-ND
Attenuators 744-1752-ND
RF Attenuators 4dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 4dB 0Hz ~ 1GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 744-1752-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details