Microchip Technology, Inc. Proximity Sensor ICs CAP1296-1-SL

Description
6-Channel Capacitive Touch Sensor
Request a Quote
Description
6-Channel Capacitive Touch Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor ICs - 1771528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1771528
Proximity Sensor ICs 1771528
6-Channel Capacitive Touch Sensor

6-Channel Capacitive Touch Sensor

Supplier's Site
Proximity Sensor ICs - 1771825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensor ICs
1771825
Proximity Sensor ICs 1771825
6-Channel Capacitive Touch Sensor

6-Channel Capacitive Touch Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1771528
Product Name Proximity Sensor ICs
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1223EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - SIEN-6,5B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers