The CAP1296-1-SL is a 6-channel capacitive touch sensor controller designed for various touch sensor applications. It features programmable sensitivity and automatic recalibration to account for environmental changes and parasitic capacitance. The device supports proximity detection on multiple channels and includes a signal guard to minimize noise sensitivity and interference from nearby conductive surfaces. This IC allows for multiple button pattern detection, enabling specific combinations of buttons to be recognized simultaneously. It operates in different power states, including a Deep Sleep mode with a typical current draw of 5µA, making it suitable for low-power applications. The device is compatible with a supply voltage range of 3V to 5.5V and communicates via I2C or SMBus interfaces. It is housed in a 14-SOIC package and is rated for operation in temperatures from -40°C to 125°C. The CAP1296-1-SL is suitable for use in desktop and notebook PCs, LCD monitors, consumer electronics, and appliances.
IC TOUCH SENSOR CAP 6CH 14SOIC Product overview: CAP1296-1-SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1296-1-SL can be used for catalog matching and distributor lookup.
Win Source Part Number: 961135-CAP1296-1-SL
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tube
Standard Package: 57
Mounting: SMD (SMT)
Number of Inputs: 6
Interface: I2C, SMBus
Current - Supply: 750µA
Resolution: 8 b
Proximity Detection: Yes
Voltage - Supply: 3V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: CAP1296
Capacitive Touch Buttons 14-SOIC
IC TOUCH SENSOR CAP 6CH 14SOIC
IC TOUCH SENSOR CAP 6CH 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-CAP1296-1-SL | 961135-CAP1296-1-SL | CAP1296-1-SL | CAP1296-1-SL | CAP1296-1-SL |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Buttons | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |