Manufacturer: Microchip Technology
Win Source Part Number: 1316696-CAP1293-1-AC
Category: Integrated Circuits (ICs)>Interface>Sens
Packaging: Reel - TR
Type: Buttons
Standard Package: 3,300
Mounting: Surface Mount
Number of Inputs: 3
Interface: I2C, SMBus
Current - Supply: 500µA
Proximity Detection: Yes
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CAP1293-1-AC3-TRCT,C
Base Product Number: CAP1293
RoHS Status: ROHS3 Compliant
IC TOUCH SENSOR CAP 3CH 8TDFN Product overview: CAP1293-1-AC3-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1293-1-AC3-TR
Capacitive Touch Buttons 8-TDFN (2x3)
IC TOUCH SENSOR CAP 3CH 8TDFN
IC TOUCH SENSOR CAP 3CH 8TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1316696-CAP1293-1-AC3-TR | 752-CAP1293-1-AC3-TR | CAP1293-1-AC3-TR | CAP1293-1-AC3-TR | CAP1293-1-AC3-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Buttons | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |