Win Source Part Number: 961256-CAP1208-1-A4-
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Number of Inputs: 8
Interface: I2C, SMBus
Current - Supply: 500µA
Proximity Detection: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TPA5050RSAT; CAP1298-1-A4-TRCAP12
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: CAP1208-1-A4-TRCT,CA
Base Product Number: CAP1208
IC TOUCH SENSOR CAP 8CH 16QFN Product overview: CAP1208-1-A4-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1208-1-A4-TR can be used for catalog matching and distributor lookup.
Capacitive Touch Buttons 16-QFN (3x3)
IC TOUCH SENSOR CAP 8CH 16QFN
IC TOUCH SENSOR CAP 8CH 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 961256-CAP1208-1-A4-TR | 752-CAP1208-1-A4-TR | CAP1208-1-A4-TR | CAP1208-1-A4-TR | CAP1208-1-A4-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Buttons | Sensor Interface | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Features | RoHS | RoHS |